Status: | Unknown |
---|---|
Series: | ESG OMNIMATE housing Series CH20M |
RoHS: | Unknown |
Accessory Type | Terminal Block Marker |
---|---|
For Use With | CH20M Modular Component Housing |
Product Range | ESG OMNIMATE housing Series CH20M |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 20mm |
External Height | 0.8mm |
External Width | 6.6mm |
Terminal Block Marker | Newark Electronics |
Connector Accessories Marker Label Polyamide 66 White | Avnet America |
MARKERS, SOCKET, CRD 40 | Farnell |
Where can I find additional details, specifications and documents for a 1082540000?
Additional datasheets, footprints and schematics for 1082540000 are listed on our Part Details page. You can also find images and similar parts to 1082540000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1082540000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1082540000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1082540000 fall under?
The 1082540000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1082540000 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1082540000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1082540000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1082540000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1082540000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1082540000 often in real-time on the comparison pages.
What if I can't find stock of 1082540000?
You can fill out our help required form which you can use to request a quote for 1082540000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.