Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Accessory Type | Coin Cell Holder |
Battery Terminals | SMD |
For Use With | Coin Cell - 20mm |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
Battery Holder, 20Mm Cell, Surface Mt, Full Reel | Newark Electronics |
20 mm Cell Size Surface Mount Coin Cell Holder | Future Electronics |
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on Tape & Reel | Keystone Electronics 1081TR | RS Americas |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders Coin Cell holder 1061Gold plate | Sager |
Where can I find additional details, specifications and documents for a 1081TR?
Additional datasheets, footprints and schematics for 1081TR are listed on our Part Details page. You can also find images and similar parts to 1081TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1081TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1081TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1081TR fall under?
The 1081TR is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1081TR when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1081TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1081TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1081TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1081TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1081TR often in real-time on the comparison pages.
What if I can't find stock of 1081TR?
You can fill out our help required form which you can use to request a quote for 1081TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.