Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.42
|
No stock
|
Buy Now | |
RS Americas
from US$0.40
|
6,500
in stock
|
Buy Now | |
Rutronik
from US$2.93
|
-
|
Buy Now | |
Newark Electronics
from US$2.52
|
-
|
Buy Now | |
Future Electronics
from US$2.65
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Carlton-Bates
from US$2.28
|
-
|
Buy Now | |
Sager
from US$1.73
|
-
|
Buy Now |
Box Type | General Purpose Storage |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Red |
External Height - Imperial | 1.77" |
External Height - Metric | 45mm |
External Width - Imperial | 8.86" |
External Width - Metric | 225mm |
External Depth - Imperial | 5.31" |
External Depth - Metric | 135mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 135mm |
External Height | 45mm |
External Length / Height | 45mm |
External Width | 225mm |
Height | 45mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Coin Cell Holder |
Battery Terminals | SMD |
For Use With | Coin Cell - 20mm |
MSL | MSL 2 - 1 year |
HOLDERCOIN20MM SMD | Rutronik |
Battery Holder, 20Mm Cell, Surface Mt | Newark Electronics |
Battery Holder | Future Electronics |
BATTERY HOLDER, 20MM CELL, SURFACE MT | element14 |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders Coin Cell holder 1061Gold plate | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 108-1?
Additional datasheets, footprints and schematics for 108-1 are listed on our Part Details page. You can also find images and similar parts to 108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-1 fall under?
The 108-1 is listed under Tools & Maintenance > Storage > Storage Boxes.
Can I view similar or alternative parts?
You can view similar parts to 108-1 when available in the Storage Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-1 have stock available?
Authorised distributors including RS Americas, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-1 often in real-time on the comparison pages.
What if I can't find stock of 108-1?
You can fill out our help required form which you can use to request a quote for 108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.