Accessory Type | Backshell |
---|---|
For Use With | CH20M |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Depth | 105.49mm |
External Height | 22.83mm |
External Width | 22.5mm |
Backshell | Newark Electronics |
SIDE, CH20M, 4P, LEVEL 1, BLK | element14 |
CH20M22 S PSCSC BK | TTI Europe |
Side Element for CH20M Modular Component Housing 22.5mm Width Black | Avnet America |
Where can I find additional details, specifications and documents for a 1080630000?
Additional datasheets, footprints and schematics for 1080630000 are listed on our Part Details page. You can also find images and similar parts to 1080630000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1080630000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1080630000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1080630000 fall under?
The 1080630000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1080630000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1080630000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1080630000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1080630000 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for 1080630000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1080630000 often in real-time on the comparison pages.
What if I can't find stock of 1080630000?
You can fill out our help required form which you can use to request a quote for 1080630000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.