Status: | Unknown |
---|---|
Series: | Innofil3D ASA Series |
RoHS: | Unknown |
Diameter | 1.75mm |
---|---|
Filament Colour | Natural |
Filament Material | ASA (Acrylonitrile Styrene Acrylate) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | Innofil3D ASA Series |
SVHC | No SVHC (27-Jun-2018) |
7/64" Ball End Power Bit |Bondhus 10806 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10806?
Additional datasheets, footprints and schematics for 10806 are listed on our Part Details page. You can also find images and similar parts to 10806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10806 fall under?
The 10806 is listed under INNOFIL Parts.
Can I view similar or alternative parts?
You can view similar parts to 10806 when available in the INNOFIL Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10806 you can contact the distributor directly for product support, shipping queries etc.
Is the 10806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10806 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 10806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10806 often in real-time on the comparison pages.
What if I can't find stock of 10806?
You can fill out our help required form which you can use to request a quote for 10806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.