Status: | Unknown |
---|---|
Series: | InnoSolve Water Soluble PVA Series |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Natural |
Filament Material | PVA (Polyvinyl Alcohol) |
Melting Temperature | 175°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | InnoSolve Water Soluble PVA Series |
SVHC | No SVHC (27-Jun-2018) |
3/32" Ball End Power Bit |Bondhus 10805 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10805?
Additional datasheets, footprints and schematics for 10805 are listed on our Part Details page. You can also find images and similar parts to 10805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10805 fall under?
The 10805 is listed under INNOFIL Parts.
Can I view similar or alternative parts?
You can view similar parts to 10805 when available in the INNOFIL Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10805 you can contact the distributor directly for product support, shipping queries etc.
Is the 10805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10805 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas and Farnell have stock available or on a lead time for 10805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10805 often in real-time on the comparison pages.
What if I can't find stock of 10805?
You can fill out our help required form which you can use to request a quote for 10805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.