1080320000 Weidmuller Parts by Weidmuller

TERMINAL BLOCK PLUGGABLE 2POS 8AWG

Status: Unknown
Series: OMNIMATE Power BV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.71

Distributor Stock
Logo for Farnell
Farnell
from US$4.71
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.24
49
in stock
Buy Now
Logo for element14
element14
from US$6.01
49
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Pitch Spacing 7.62mm
No. of Positions 2Ways
Wire Size AWG Min 24AWG
Wire Size AWG Max 8AWG
Conductor Area CSA 10mm²
Wire Connection Method Push In
Rated Current 38A
Rated Voltage 1kV
Product Range OMNIMATE Power BV Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Terminal Block, Pluggable, 2Pos, 8Awg | Newark Electronics
TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG | element14
Connector Pluggable Terminal Block Plug 2 Position 7.62mm Push-In Straight Cable Mount 38A Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1080320000?

Additional datasheets, footprints and schematics for 1080320000 are listed on our Part Details page. You can also find images and similar parts to 1080320000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1080320000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1080320000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1080320000 fall under?

The 1080320000 is listed under Weidmuller Parts.

Can I view similar or alternative parts?

You can view similar parts to 1080320000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1080320000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1080320000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1080320000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1080320000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1080320000 often in real-time on the comparison pages.

What if I can't find stock of 1080320000?

You can fill out our help required form which you can use to request a quote for 1080320000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay