Prices starting from US$2.08
Cleaner Type | - |
---|---|
Cleaner Applications | Computers Electrical Electronics Watches |
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 250ml |
Supply Voltage | 30V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | S-8 |
MSCP | 19 |
Average Bulb Life | 5000h |
Product Range | - |
Voltage Rating | 30V |
CML | Relay Specialties |
RoHS Compliant | Yes |
---|
Adafruit Mini 8X8 Led Matrix W/I2C Backpack - Ultra Bright White |Adafruit 1080 | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs CR123A DUAL HOLDER SMT | Sager |
RoHS Compliant | NA |
---|
For Use With | Weller 6966C, 6970 & 1095 Heat Guns |
---|---|
Tip / Nozzle Style | Reducer |
Nozzle Style | Reducer |
RoHS Compliant | Yes |
Supply Voltage | 30V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | S-8 |
MSCP | 19 |
Average Bulb Life | 5000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1080?
Additional datasheets, footprints and schematics for 1080 are listed on our Part Details page. You can also find images and similar parts to 1080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1080 fall under?
The 1080 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1080 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1080 you can contact the distributor directly for product support, shipping queries etc.
Is the 1080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1080 have stock available?
Authorised distributors including RS Americas, SOS electronic, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1080 often in real-time on the comparison pages.
What if I can't find stock of 1080?
You can fill out our help required form which you can use to request a quote for 1080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.