Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clothing Style | Lab Coat |
---|---|
Clothing Colour | White |
Clothing Size | X Large |
Clothing Material | 65% Polyester 33% Cotton and 2% Conductive Filament |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Clothing Type | ESD Lab Coat |
Colour | White |
Kit Features | ESD |
Material | 65% polyester 33% cotton and 2% conductive filament |
Size | X Large |
Esd Lab Coat, X Large, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 108-4003?
Additional datasheets, footprints and schematics for 108-4003 are listed on our Part Details page. You can also find images and similar parts to 108-4003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-4003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-4003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-4003 fall under?
The 108-4003 is listed under Tools & Maintenance > Safety & Workwear > Workwear.
Can I view similar or alternative parts?
You can view similar parts to 108-4003 when available in the Workwear range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-4003 you can contact the distributor directly for product support, shipping queries etc.
Is the 108-4003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-4003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 108-4003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-4003 often in real-time on the comparison pages.
What if I can't find stock of 108-4003?
You can fill out our help required form which you can use to request a quote for 108-4003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.