Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
195
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
13,177
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
195
in stock
|
Buy Now | |
element14
from US$0.09
|
195
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
47
in stock
|
Buy Now | |
RS Americas
from US$2.53
|
-
|
Buy Now | |
Carlton-Bates
from US$2.28
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA AAA AA A N |
---|---|
Battery Terminals | Through Hole |
Contact Material | Steel |
Contact Plating | Tin Plated Contacts |
Product Range | - |
Accessory Type | Spring Contact |
Height | 0.55" |
Premium Plastic Battery Holder for a 1/2 AA Cell | Future Electronics |
HOLDER PC BATTERY | Rutronik |
Spring Contact, Battery Contact | Newark Electronics |
SPRING CONTACT, BATTERY CONTACT | element14 |
CONTACT | Heilind Electronics |
Holder, Battery | Carlton-Bates |
Battery Contacts CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Weller Heat Shrink Tubing, Caps with 6966C, 6970, 1095 Heat Guns |
---|---|
Tip / Nozzle Style | Reflector |
Nozzle Style | Reflector |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 108-2?
Additional datasheets, footprints and schematics for 108-2 are listed on our Part Details page. You can also find images and similar parts to 108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-2 fall under?
The 108-2 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 108-2 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-2 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-2 often in real-time on the comparison pages.
What if I can't find stock of 108-2?
You can fill out our help required form which you can use to request a quote for 108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.