Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.08
|
No stock
|
Buy Now | |
Rutronik
from US$0.86
|
11,871
in stock
|
Buy Now | |
element14
from US$0.68
|
1,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
1,518
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
1,343
in stock
|
Buy Now | |
RS Americas
from US$1.17
|
875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
313
in stock
|
Buy Now | |
Farnell
from US$1.42
|
251
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
93
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
47
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
20
in stock
|
Buy Now | |
Sager
from US$0.84
|
8
in stock
|
Buy Now | |
TestEquity
from US$8,602.25
|
1
in stock
|
Buy Now | |
Avnet America
from US$77.62
|
-
|
Buy Now | |
Carlton-Bates
from US$1.27
|
-
|
Buy Now |
Connector Type | Tip Plug |
---|---|
For Use With | - |
Breakdown Voltage | - |
Current Rating | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Product Range | - |
Body Material | Brass |
Connecting Termination | Solder/Wire |
Contact Material | Steel |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | 1/2AA |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | 1/2AA |
Battery Terminals | PCB Pins |
For Use With | 1/2AA Size Batteries |
No. of Cells | 1 |
HOLDER 1/2AA PLASTIC | Rutronik |
Battery Sizes Accepted:1/2AA | element14 |
Battery Holder, 1/2Aa, Through Hole | Newark Electronics |
PLASTIC 1/2 AA BATTERY HOLDER | Heilind Electronics |
Battery Holder, THM, Plastic, 1 Cell, 1/2AA, CR2 | Keystone Electronics 108 | RS Americas |
BATTERY HOLDER, 1 CELL | Farnell |
Holder | Transfer Multisort Elektronik |
Keystone 108 PCB Battery Holder - 1 / 2 x AA | Rapid Electronics |
Premium Plastic Battery Holder for a 1/2 AA Cell | Future Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER PC 1/2 AA | Sager |
Battery Holder 1 Alkaline Cell | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viscosity | Medium Viscosity |
---|---|
Volume | 2fl.oz (US) |
Adhesive Type | Cyanoacrylate |
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Surface |
---|---|
Cleaner Applications | General Purpose |
Dispensing Method | Spray Bottle |
Weight | 22oz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 108?
Additional datasheets, footprints and schematics for 108 are listed on our Part Details page. You can also find images and similar parts to 108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108 fall under?
The 108 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 108 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108 you can contact the distributor directly for product support, shipping queries etc.
Is the 108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108 have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, Heilind Electronics and RS Americas have stock available or on a lead time for 108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108 often in real-time on the comparison pages.
What if I can't find stock of 108?
You can fill out our help required form which you can use to request a quote for 108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.