107TTA100M Capacitors by Illinois Capacitor

CAP, 100UF, 100V, ALU ELEC, AXIAL

Status: Unknown
Series: TTA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
70
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.15
151
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
70
in stock
Buy Now
Logo for element14
element14
from US$0.71
70
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.12
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.62
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 100V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Height 26mm
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 100V, Alu Elec, Axial | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 107TTA100M?

Additional datasheets, footprints and schematics for 107TTA100M are listed on our Part Details page. You can also find images and similar parts to 107TTA100M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 107TTA100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107TTA100M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 107TTA100M fall under?

The 107TTA100M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 107TTA100M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 107TTA100M you can contact the distributor directly for product support, shipping queries etc.

Is the 107TTA100M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 107TTA100M have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 107TTA100M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 107TTA100M often in real-time on the comparison pages.

What if I can't find stock of 107TTA100M?

You can fill out our help required form which you can use to request a quote for 107TTA100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay