107TTA010M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20% AXIAL

Status: Unknown
Series: TTA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100µF
Voltage Rating 10V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 6.3mm
Lead Spacing -
Height 13mm

Alternative Descriptions

Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Axial | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 107TTA010M?

Additional datasheets, footprints and schematics for 107TTA010M are listed on our Part Details page. You can also find images and similar parts to 107TTA010M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 107TTA010M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107TTA010M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 107TTA010M fall under?

The 107TTA010M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 107TTA010M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 107TTA010M you can contact the distributor directly for product support, shipping queries etc.

Is the 107TTA010M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 107TTA010M have stock available?

Authorised distributors including Future Electronics, Arrow Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 107TTA010M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 107TTA010M often in real-time on the comparison pages.

What if I can't find stock of 107TTA010M?

You can fill out our help required form which you can use to request a quote for 107TTA010M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay