Status: | Unknown |
---|---|
Series: | SML Series |
RoHS: | Compliant |
Prices starting from US$0.14
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | 2.321ohm |
Product Range | SML Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Ripple Current AC | 132mA |
RoHS Compliant | Yes |
Electrolytic Capacitor 100Uf 35Wvdc *no Pb* Rohs Compliant: Yes |Illinois Capacitor 107SML035M | Newark Electronics |
Where can I find additional details, specifications and documents for a 107SML035M?
Additional datasheets, footprints and schematics for 107SML035M are listed on our Part Details page. You can also find images and similar parts to 107SML035M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107SML035M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107SML035M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107SML035M fall under?
The 107SML035M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 107SML035M when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107SML035M you can contact the distributor directly for product support, shipping queries etc.
Is the 107SML035M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 107SML035M have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 107SML035M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107SML035M often in real-time on the comparison pages.
What if I can't find stock of 107SML035M?
You can fill out our help required form which you can use to request a quote for 107SML035M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.