107RSS035M Capacitors by Illinois Capacitor

CAP, 100UF, 35V, ALU ELEC, RADIAL

Status: Unknown
Series: RSS Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.15


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.16
959
Buy Now
Logo for element14 element14 US$0.15
959
Buy Now
Logo for Future Electronics Future Electronics US$0.21
893
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100µF
Voltage Rating 35V
Product Range RSS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 1000 hours @ 85°C
Polarity Polar
Height 9mm
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 35V, Alu Elec, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 107RSS035M?

Additional datasheets, footprints and schematics for 107RSS035M are listed on our Part Details page. You can also find images and similar parts to 107RSS035M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 107RSS035M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107RSS035M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 107RSS035M fall under?

The 107RSS035M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 107RSS035M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 107RSS035M you can contact the distributor directly for product support, shipping queries etc.

Is the 107RSS035M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 107RSS035M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 107RSS035M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 107RSS035M often in real-time on the comparison pages.

What if I can't find stock of 107RSS035M?

You can fill out our help required form which you can use to request a quote for 107RSS035M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay