Status: | Unknown |
---|---|
Series: | 107 Series |
RoHS: | Compliant |
AUDIO TRANSFORMER, 4.07 | 1, 10K/600 OHM |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 600ohm |
Transformer Mounting | PC Board |
Product Range | 107 Series |
RoHS Compliant | Yes |
Audio Transformer, 4.07:1, 10K/600 Ohm | Newark Electronics |
Transformer Audio 10k (C.T.)Ohm Primary 600 (C.T.)Ohm Secondary | Hammond Manufacturing 107N | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 107N?
Additional datasheets, footprints and schematics for 107N are listed on our Part Details page. You can also find images and similar parts to 107N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107N fall under?
The 107N is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 107N when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107N you can contact the distributor directly for product support, shipping queries etc.
Is the 107N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 107N have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 107N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107N often in real-time on the comparison pages.
What if I can't find stock of 107N?
You can fill out our help required form which you can use to request a quote for 107N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.