107CKS250MQV Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, 20%, RADIAL

Status: Unknown
Series: CKS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Newark
Newark
from US$0.66
No stock
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 250V
Product Range CKS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 100Uf, 250V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 107CKS250MQV?

Additional datasheets, footprints and schematics for 107CKS250MQV are listed on our Part Details page. You can also find images and similar parts to 107CKS250MQV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 107CKS250MQV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107CKS250MQV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 107CKS250MQV fall under?

The 107CKS250MQV is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 107CKS250MQV when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 107CKS250MQV you can contact the distributor directly for product support, shipping queries etc.

Is the 107CKS250MQV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 107CKS250MQV have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 107CKS250MQV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 107CKS250MQV often in real-time on the comparison pages.

What if I can't find stock of 107CKS250MQV?

You can fill out our help required form which you can use to request a quote for 107CKS250MQV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay