107CKR063M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 63V 20% RADIAL

Status: Unknown
Series: CKR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Future Electronics Future Electronics US$0.15
9,546
Buy Now
Logo for RS Americas RS Americas US$0.34
872
Buy Now
Logo for Newark Electronics Newark Electronics US$0.69
665
Buy Now
Logo for element14 element14 US$0.66
665
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100µF
Voltage Rating 63V
Product Range CKR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, RADIAL | Farnell
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Radial | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 107CKR063M?

Additional datasheets, footprints and schematics for 107CKR063M are listed on our Part Details page. You can also find images and similar parts to 107CKR063M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 107CKR063M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107CKR063M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 107CKR063M fall under?

The 107CKR063M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 107CKR063M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 107CKR063M you can contact the distributor directly for product support, shipping queries etc.

Is the 107CKR063M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 107CKR063M have stock available?

Authorised distributors including Future Electronics, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 107CKR063M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 107CKR063M often in real-time on the comparison pages.

What if I can't find stock of 107CKR063M?

You can fill out our help required form which you can use to request a quote for 107CKR063M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay