Status: | Unknown |
---|---|
Series: | Innofil3D PLA Series |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Gold |
Filament Material | PLA (Polylactide) |
Melting Temperature | 160°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | Innofil3D PLA Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 7.1mm |
---|---|
Compressed Length | 5.2mm |
Compression Load Max | 1.4N |
External Diameter | 3.18mm |
Wire Diameter | 0.3mm |
RoHS Compliant | Yes |
Spring, Compression, 1.4N, 7.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 10775?
Additional datasheets, footprints and schematics for 10775 are listed on our Part Details page. You can also find images and similar parts to 10775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10775 fall under?
The 10775 is listed under INNOFIL Parts.
Can I view similar or alternative parts?
You can view similar parts to 10775 when available in the INNOFIL Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10775 you can contact the distributor directly for product support, shipping queries etc.
Is the 10775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10775 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 10775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10775 often in real-time on the comparison pages.
What if I can't find stock of 10775?
You can fill out our help required form which you can use to request a quote for 10775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.