Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5166-5004-09 |
Prices starting from US$121.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$170.40
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$156.42
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$194.93
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$146.00
|
92
in stock
|
Buy Now | |
Avnet America
from US$121.76
|
-
|
Buy Now | |
RS Americas
from US$171.69
|
-
|
Buy Now | |
TE Store
from US$128.98
|
-
|
Buy Now | |
Sager
from US$135.44
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Shape | Circular |
Body Plating Material | Gold |
Body Finish | Plated |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .243in, 6.2mm |
PCB Tail Length | 3.2mm, .125in |
Height Above PC Board | 8.9mm, .35in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 5GHz |
Comment | Straight Surface Launched Jack - 10 hole flg turret terminal |
Dielectric Material | PTFE |
Grade | Mil-Type |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors Scd 5166 5004 09 Smb |Amp Te Connectivity 1077133-1 | Newark Electronics |
Connectors SCD 5166 5004 09 SMB | Rapid Electronics |
TE Connectivity SCD 5166 5004 09 SMB RF Connectors / Coa | Distrelec |
Conn SMB Adapter F ST Gold | Avnet America |
SCD,5166 5004 09,SMB | TE Connectivity 1077133-1 | RS Americas |
Special Order: SCD,5166 5004 09,SMB RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .243 in RF Connector Mated Outer Diameter (Approximate): 6.2 mm Impedance: 50 Ω SMB Jack .243" 6.2 mm | Coax Connector | Part Number: 1077133-1 | Internal Number: 1077133-1 | Alias Number: 5166-5004-09 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors SCD 5166 5004 09 SMB | Sager |
Where can I find additional details, specifications and documents for a 1077133-1?
Additional datasheets, footprints and schematics for 1077133-1 are listed on our Part Details page. You can also find images and similar parts to 1077133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1077133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1077133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1077133-1 fall under?
The 1077133-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1077133-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1077133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1077133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1077133-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1077133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1077133-1 often in real-time on the comparison pages.
What if I can't find stock of 1077133-1?
You can fill out our help required form which you can use to request a quote for 1077133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.