Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Carrying Case Material | Nylon (Polyamide) |
---|---|
External Height | 130mm |
External Width | 45mm |
External Depth | 40mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Battery Size Code | AAA AA |
Where can I find additional details, specifications and documents for a 10760048?
Additional datasheets, footprints and schematics for 10760048 are listed on our Part Details page. You can also find images and similar parts to 10760048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10760048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10760048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10760048 fall under?
The 10760048 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 10760048 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10760048 you can contact the distributor directly for product support, shipping queries etc.
Is the 10760048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10760048 have stock available?
There is no stock from authorised distributors for 10760048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10760048 often in real-time on the comparison pages.
What if I can't find stock of 10760048?
You can fill out our help required form which you can use to request a quote for 10760048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.