1076 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, BA15D, 12.8V, 23.04W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.47


Distributor Starting From Stock
Logo for Rutronik Rutronik US$3.31
-
Buy Now
Logo for RS Americas RS Americas US$330.07
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$2.11
-
Buy Now
Logo for Sager Sager US$2.15
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12.8V
Lamp Base Type BA15d
Bulb Size S-8
MSCP 32
Average Bulb Life 200h
Power Rating 23.04W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Ba15D, 12.8V, 23.04W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1076?

Additional datasheets, footprints and schematics for 1076 are listed on our Part Details page. You can also find images and similar parts to 1076 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1076 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1076 fall under?

The 1076 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1076 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1076 you can contact the distributor directly for product support, shipping queries etc.

Is the 1076 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1076 have stock available?

Authorised distributors including Rutronik, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1076.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1076 often in real-time on the comparison pages.

What if I can't find stock of 1076?

You can fill out our help required form which you can use to request a quote for 1076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay