Status: | Unknown |
---|---|
Series: | Eddystone Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 77.4mm |
External Width - Metric | 95mm |
External Depth - Metric | 145mm |
IP Rating | IP54 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 3.047" |
External Width - Imperial | 3.74" |
External Depth - Imperial | 5.709" |
Product Range | Eddystone Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 3.7" |
Depth - Metric | 95mm |
Height - Imperial | 1.8" |
Height - Metric | 45.6mm |
Length / Width - Imperial | 5.7" |
Length / Width - Metric | 145mm |
ENCLOSURE, MULTIPURPOSE, ALUM ALLOY, NAT | Farnell |
Status: | Unknown |
---|---|
Series: | Eddystone Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 145mm |
External Width - Metric | 95mm |
External Depth - Metric | 77.4mm |
IP Rating | IP54 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 5.71" |
External Width - Imperial | 3.74" |
External Depth - Imperial | 3.05" |
Product Range | Eddystone Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Body Depth | 45mm |
Depth - Imperial | 3.7" |
Depth - Metric | 95mm |
Height - Imperial | 1.7" |
Height - Metric | 43.4mm |
Length / Width - Imperial | 5.7" |
Length / Width - Metric | 145mm |
Lid Depth | 32.2mm |
BOX, DIECAST, DEEP LID | element14 |
Where can I find additional details, specifications and documents for a 10758PDLA?
Additional datasheets, footprints and schematics for 10758PDLA are listed on our Part Details page. You can also find images and similar parts to 10758PDLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10758PDLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10758PDLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10758PDLA fall under?
The 10758PDLA is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 10758PDLA when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10758PDLA you can contact the distributor directly for product support, shipping queries etc.
Is the 10758PDLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10758PDLA have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 10758PDLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10758PDLA often in real-time on the comparison pages.
What if I can't find stock of 10758PDLA?
You can fill out our help required form which you can use to request a quote for 10758PDLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.