Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1430619,
1074374005, 8-1190784-2 |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Diesel Fuel, Lubricating Oil, Antifreeze, Battery Acid, Hydraulic Fluid |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Expanded Inside Diameter (Min) | .315in, 8mm |
Recovered Wall Thickness (Nominal) | .9mm, .0354in |
Recovered Inside Diameter (Max) | .079in, 2mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWTC |
Resistant To | Mechanical Damage, Fluids, Impact |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection |
Recovery Temperature | 100°C |
Operating Temperature Range | -55 – 75°C |
Shrink Temperature (Min) | 60°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves DWTC-8/2-X-SP | Sager |
Where can I find additional details, specifications and documents for a 1074374005?
Additional datasheets, footprints and schematics for 1074374005 are listed on our Part Details page. You can also find images and similar parts to 1074374005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1074374005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1074374005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1074374005 fall under?
The 1074374005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1074374005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1074374005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1074374005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1074374005 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1074374005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1074374005 often in real-time on the comparison pages.
What if I can't find stock of 1074374005?
You can fill out our help required form which you can use to request a quote for 1074374005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.