Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
262
in stock
|
Buy Now | |
RS Americas
from US$0.0240
|
9,020
in stock
|
Buy Now | |
Sager
from US$0.29
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
364
in stock
|
Buy Now | |
element14
from US$0.31
|
364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
360
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now |
Cleaner Type | - |
---|---|
Cleaner Applications | Computers Electronics Mechanicals |
Dispensing Method | Can |
Weight | 650g |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 343ml |
Weight Min | 650g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coin Cell Battery Holders VERTICAL THM COIN CELL HOLDER | Sager |
Battery Holder, Cr2032, Through Hole | Newark Electronics |
BATTERY HOLDER, CR2032, THROUGH HOLE | element14 |
Socket | Transfer Multisort Elektronik |
HOLDERCOIN20MM V THM SLIMLINE | Rutronik |
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin | Future Electronics |
Where can I find additional details, specifications and documents for a 1074?
Additional datasheets, footprints and schematics for 1074 are listed on our Part Details page. You can also find images and similar parts to 1074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1074 fall under?
The 1074 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1074 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1074 you can contact the distributor directly for product support, shipping queries etc.
Is the 1074 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1074 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1074 often in real-time on the comparison pages.
What if I can't find stock of 1074?
You can fill out our help required form which you can use to request a quote for 1074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.