107357-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 107357-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 107357-000
Series Information for 107357-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-T-1581E-S, 1-1190784-7
  • Product Code: C794
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-T-1581E-S

Specifications

Number of Cores:
3
Sheath Outside Diameter:
1.4in
Insulation Diameter (PILC):
.65 – 1in
Cross-Section Range:
1/0 – 4/0AWG/kcmil
Insulation Diameter (Plastic):
.7 – 1.05in
Conductor Diameter:
.37 – .53in
Voltage Class:
≤ 15kV
Design Specification:
IEEE 404
Application Type:
Inline, Trifurcator, Transition
Installation Instruction:
English
Product Availability:
AMERICAS
Technology:
Heat Shrink
Insulation:
Plastic
Mechanical Connectors Included:
No
Cable Shield Style:
Tape

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability