Status: | Unknown |
---|---|
Series: | Calmark 107 Series |
RoHS: | Unknown |
For Use With | Card Edge Connectors |
---|---|
Product Range | Calmark 107 Series |
Tool Body Material | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 50.8mm |
---|---|
Compressed Length | 37mm |
Compression Load Max | 32N |
External Diameter | 19.05mm |
Wire Diameter | 1.4mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | Calmark 107 Series |
RoHS: | Compliant |
For Use With | Card Edge Connectors |
---|---|
Product Range | Calmark 107 Series |
Tool Body Material | Aluminium |
RoHS Compliant | Yes |
Tool, Extractor, Aluminium, Card Edge Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 107-35?
Additional datasheets, footprints and schematics for 107-35 are listed on our Part Details page. You can also find images and similar parts to 107-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107-35 fall under?
The 107-35 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 107-35 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107-35 you can contact the distributor directly for product support, shipping queries etc.
Is the 107-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 107-35 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 107-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107-35 often in real-time on the comparison pages.
What if I can't find stock of 107-35?
You can fill out our help required form which you can use to request a quote for 107-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.