Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$2.31
|
177
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.31
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
element14
from US$2.79
|
-
|
Buy Now | |
Carlton-Bates
from US$1.95
|
-
|
Buy Now | |
Sager
from US$1.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 9Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Plug |
Convert To Positions | 25Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Connector Type | Adaptor |
ADAPTOR, 25W D PLUG-9W D PLUG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 23mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Coin Cell Holder |
Battery Terminals | Solder Tab |
For Use With | Coin Cell - 23mm |
MSL | MSL 2 - 1 year |
SM COIN CELL HOLDER | Heilind Electronics |
23 mm Nylon Surface Mount Straight Press Fit Coin Cell Holder | Future Electronics |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 23mm SM COIN CELL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12.8V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | S-8 |
MSCP | 32 |
Average Bulb Life | 200h |
Power Rating | 23.04W |
RoHS Compliant | Yes |
Lamp, Incandescent, Ba15S, 12.8V, 23.04W | Newark Electronics |
Where can I find additional details, specifications and documents for a 1073?
Additional datasheets, footprints and schematics for 1073 are listed on our Part Details page. You can also find images and similar parts to 1073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1073 fall under?
The 1073 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1073 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1073 you can contact the distributor directly for product support, shipping queries etc.
Is the 1073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1073 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1073 often in real-time on the comparison pages.
What if I can't find stock of 1073?
You can fill out our help required form which you can use to request a quote for 1073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.