Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
107266-000,
6-1190783-3 |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$7.95
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.76
|
-
|
Buy Now | |
Distrelec
from US$8.91
|
-
|
Buy Now | |
TTI Europe
from US$3.31
|
-
|
Buy Now | |
Sager
from US$3.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Stranding | 40x38 AWG |
---|---|
Lead Plating Material | Nickel |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 2.5mm, .1in |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Pre-Installed Lead Wire Size | .32mm², 754CMA, 22AWG |
Expanded Inside Diameter (Min) | 7mm, .275in |
Overall Length | 19.1mm, .75in |
Dielectric Outside Diameter (Max) | 2.5mm, .1in |
Jacket Outside Diameter | .276in, 7mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 175°C |
Solder Sleeves & Shield Tubing So96-5-01 |Raychem Te Connectivity 107266-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SO96-5-01 | Rapid Electronics |
Cable Accessories Terminator Nickel | Avnet America |
Solder Sleeves & Shield Tubing SO96-5-01 | Sager |
Where can I find additional details, specifications and documents for a 107266-000?
Additional datasheets, footprints and schematics for 107266-000 are listed on our Part Details page. You can also find images and similar parts to 107266-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107266-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107266-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107266-000 fall under?
The 107266-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 107266-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107266-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 107266-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 107266-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 107266-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107266-000 often in real-time on the comparison pages.
What if I can't find stock of 107266-000?
You can fill out our help required form which you can use to request a quote for 107266-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.