Status: | Unknown |
---|---|
Series: | Innofil3D ABS Series |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Silver |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | Innofil3D ABS Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 4.8" |
---|---|
Screwdriver Type | Torx |
RoHS Compliant | NA |
Ball Driver Tip Screwdriver | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | Mini USB Type A Plug |
Cable Length - Metric | 0.91m |
Cable Length - Imperial | 3ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10705?
Additional datasheets, footprints and schematics for 10705 are listed on our Part Details page. You can also find images and similar parts to 10705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10705 fall under?
The 10705 is listed under INNOFIL Parts.
Can I view similar or alternative parts?
You can view similar parts to 10705 when available in the INNOFIL Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10705 you can contact the distributor directly for product support, shipping queries etc.
Is the 10705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10705 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 10705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10705 often in real-time on the comparison pages.
What if I can't find stock of 10705?
You can fill out our help required form which you can use to request a quote for 10705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.