Status: | Unknown |
---|---|
Series: | 107 Series |
RoHS: | Unknown |
Supply Voltage V AC | 24V |
---|---|
Supply Voltage V DC | 24VDC |
Tones | Continuous |
Sound Level SPL | 80dB |
IP / NEMA Rating | IP65 |
Product Range | 107 Series |
Resonant Frequency | 2.4kHz |
Current Consumption | 8mA |
External Depth | 49mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 8mA |
External Diameter | 28.2mm |
External Height | 60.3mm |
External Length / Height | 60.3mm |
Frequency | 1Hz |
Input Current | 8mA |
Sound Level Distance | 10cm |
Supply Voltage | 24V |
Supply Voltage Max | 24V |
Supply Voltage Min | 24V |
Supply Volts | 24V DC |
Transducer Function | Buzzer |
BUZZER, 24VAC/DC | element14 |
Buzzer, 24Vac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a 10700075?
Additional datasheets, footprints and schematics for 10700075 are listed on our Part Details page. You can also find images and similar parts to 10700075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10700075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10700075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10700075 fall under?
The 10700075 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 10700075 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10700075 you can contact the distributor directly for product support, shipping queries etc.
Is the 10700075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10700075 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 10700075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10700075 often in real-time on the comparison pages.
What if I can't find stock of 10700075?
You can fill out our help required form which you can use to request a quote for 10700075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.