Status: | Unknown |
---|---|
Series: | 107-70 Series |
RoHS: | Unknown |
Accessory Type | Inserter/Extractor |
---|---|
For Use With | 1.6mm Thickness Printed Circuit Boards |
Product Range | 107-70 Series |
RoHS Compliant | No |
Inserter/Extractor, 1.6Mm Pcb, Pa, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Innofil3D PLA Series |
RoHS: | Unknown |
Diameter | 1.75mm |
---|---|
Filament Colour | Violet |
Filament Material | PLA (Polylactide) |
Melting Temperature | 160°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | Innofil3D PLA Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Power |
---|---|
Meter Range | 0kW to 1.5kW |
Accuracy | +/-2 % |
Display Accuracy ± | 2% |
Meter Movement | Dynamometer |
Meter Shape | Rectangular |
Scale Length | 89mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 107-70?
Additional datasheets, footprints and schematics for 107-70 are listed on our Part Details page. You can also find images and similar parts to 107-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107-70 fall under?
The 107-70 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to 107-70 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107-70 you can contact the distributor directly for product support, shipping queries etc.
Is the 107-70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 107-70 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 107-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107-70 often in real-time on the comparison pages.
What if I can't find stock of 107-70?
You can fill out our help required form which you can use to request a quote for 107-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.