Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.08
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
2,812
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
1,150
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
951
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
39
in stock
|
Buy Now | |
element14
from US$0.84
|
39
in stock
|
Buy Now | |
Farnell
from US$1.13
|
39
in stock
|
Buy Now | |
RS Americas
from US$31.72
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.49
|
5
in stock
|
Buy Now | |
Avnet America
from US$101.86
|
-
|
Buy Now | |
Carlton-Bates
from US$1.22
|
-
|
Buy Now | |
Sager
from US$6.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 23mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Coin Cell Holder |
Battery Terminals | Through Hole |
Body Material | Black base PBT |
HOLDERCOIN23MM H | Rutronik |
Space Saving 20 mm Cell Single Coin Cell Battery Holder | Future Electronics |
COIN CELL HOLDER | Heilind Electronics |
Battery Holder, 23Mm Coin Cell, Through Hole | Newark Electronics |
BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE | element14 |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway 100W Rubber Grip Handheld Incandescent Lamp Screw Release Guard | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Instrument Type | Dial Caliper |
---|---|
Measuring Range Max | 6" |
Resolution | 0.1" |
Graduations | 0.1" |
Accuracy | 0.025mm |
Jaw Opening Max | 6" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Calmark 107 Series |
RoHS: | Compliant |
For Use With | Card Edge Connectors |
---|---|
Product Range | Calmark 107 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulator Body Material | PTFE (Polytetrafluoroethylene) |
---|---|
Thickness | 14.2mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 8.5" |
External Height - Metric | 215.9mm |
External Width - Imperial | 6" |
External Width - Metric | 152.4mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 107?
Additional datasheets, footprints and schematics for 107 are listed on our Part Details page. You can also find images and similar parts to 107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107 fall under?
The 107 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 107 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107 you can contact the distributor directly for product support, shipping queries etc.
Is the 107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 107 have stock available?
Authorised distributors including Rutronik, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107 often in real-time on the comparison pages.
What if I can't find stock of 107?
You can fill out our help required form which you can use to request a quote for 107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.