Status: | Unknown |
---|---|
Series: | TTA Series |
RoHS: | Compliant |
Prices starting from US$0.24
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | TTA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 106TTA050MSD?
Additional datasheets, footprints and schematics for 106TTA050MSD are listed on our Part Details page. You can also find images and similar parts to 106TTA050MSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106TTA050MSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106TTA050MSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106TTA050MSD fall under?
The 106TTA050MSD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106TTA050MSD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106TTA050MSD you can contact the distributor directly for product support, shipping queries etc.
Is the 106TTA050MSD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 106TTA050MSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 106TTA050MSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106TTA050MSD often in real-time on the comparison pages.
What if I can't find stock of 106TTA050MSD?
You can fill out our help required form which you can use to request a quote for 106TTA050MSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.