106TTA035MSD Capacitors by Illinois Capacitor

CAP, ALU ELEC, 10UF, 35V, AXIAL

Status: Unknown
Series: TTA Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.19
1,500
Buy Now
Logo for element14 element14 US$0.25
1,168
Buy Now
Logo for Farnell Farnell US$0.32
1,168
Buy Now
Logo for Future Electronics Future Electronics US$0.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 5mm
RoHS Compliant Yes

Alternative Descriptions

Cap, Alu Elec, 10Uf, 35V, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106TTA035MSD?

Additional datasheets, footprints and schematics for 106TTA035MSD are listed on our Part Details page. You can also find images and similar parts to 106TTA035MSD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106TTA035MSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106TTA035MSD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106TTA035MSD fall under?

The 106TTA035MSD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 106TTA035MSD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106TTA035MSD you can contact the distributor directly for product support, shipping queries etc.

Is the 106TTA035MSD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 106TTA035MSD have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 106TTA035MSD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106TTA035MSD often in real-time on the comparison pages.

What if I can't find stock of 106TTA035MSD?

You can fill out our help required form which you can use to request a quote for 106TTA035MSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay