Status: | Unknown |
---|---|
Series: | PHC Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 250V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
Product Range | PHC Series |
ESR | 2.4ohm |
RoHS Compliant | Yes |
Capacitor Polypropylene Pp Film 10Uf, 250V, 10%, Axial | Newark Electronics |
CAP, 10µF, 250V, 10%, PP, THROUGH HOLE | element14 |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 106PHC250K?
Additional datasheets, footprints and schematics for 106PHC250K are listed on our Part Details page. You can also find images and similar parts to 106PHC250K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106PHC250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106PHC250K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106PHC250K fall under?
The 106PHC250K is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106PHC250K when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106PHC250K you can contact the distributor directly for product support, shipping queries etc.
Is the 106PHC250K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 106PHC250K have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Richardson RFPD have stock available or on a lead time for 106PHC250K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106PHC250K often in real-time on the comparison pages.
What if I can't find stock of 106PHC250K?
You can fill out our help required form which you can use to request a quote for 106PHC250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.