106MWR050K Part Information
Details for 106MWR050K by Illinois Capacitor
Electronic & Electrical Components>Capacitors>Film Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.6600 |
10 | 4.2300 |
25 | 4.0100 |
50 | 3.7800 |
100 | 3.2500 |
500 | 2.7200 |
1000 | 2.5400 |
2500 | 2.5000 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 10µF |
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | PHC Series |
Capacitor Case Style | - |
Lead Spacing | - |
Alternative Part Descriptions
- CAPACITOR POLYESTER FILM, 10UF, 50V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Through Hole RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 106MWR050K?
Additional datasheets, footprints and schematics for 106MWR050K are listed in our Part Details tab. You can also find the 106MWR050K image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106MWR050K in the Pricing & Inventory tab next to part details. You can view 106MWR050K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106MWR050K fall under?
The 106MWR050K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106MWR050K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106MWR050K you can contact the distributor directly for product support, shipping queries etc.
Is the 106MWR050K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 106MWR050K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 106MWR050K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106MWR050K often in real-time on the comparison pages.
What if I can't find stock of 106MWR050K?
You can fill out our help required form which you can use to request a quote for 106MWR050K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.