106K100CS4G-FA Capacitors by Cornell Dubilier Electronics

FILM CAPACITOR 10uF 100V 10% SMD

Status: Unknown
Series: Capstick CS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.07

Distributor Stock
Logo for Farnell
Farnell
from US$38.69
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$29.07
1,635
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.37
-
Buy Now
Logo for element14
element14
from US$38.76
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$40.61
-
Buy Now

Specifications

Product Range Capstick CS Series
Capacitance 10 F
Capacitance Tolerance 10%
Capacitor Dielectric Type PET (Polyester)
Voltage Rating 100V
Capacitor Case Style -
Capacitor Terminals SMD

Alternative Descriptions

Film Capacitor, 10Uf, 100V, 10%, Smd | Newark Electronics
FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106K100CS4G-FA?

Additional datasheets, footprints and schematics for 106K100CS4G-FA are listed on our Part Details page. You can also find images and similar parts to 106K100CS4G-FA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106K100CS4G-FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106K100CS4G-FA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106K100CS4G-FA fall under?

The 106K100CS4G-FA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 106K100CS4G-FA when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106K100CS4G-FA you can contact the distributor directly for product support, shipping queries etc.

Is the 106K100CS4G-FA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106K100CS4G-FA have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for 106K100CS4G-FA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106K100CS4G-FA often in real-time on the comparison pages.

What if I can't find stock of 106K100CS4G-FA?

You can fill out our help required form which you can use to request a quote for 106K100CS4G-FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay