Status: | Unknown |
---|---|
Series: | CS Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Capacitance Tolerance | ± 10% |
Product Range | CS Series |
Capacitor Terminals | SMD |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Film Capacitor, 10Uf, 50V, 10%, Smd | Newark Electronics |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 106K050CS4G-FA?
Additional datasheets, footprints and schematics for 106K050CS4G-FA are listed on our Part Details page. You can also find images and similar parts to 106K050CS4G-FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106K050CS4G-FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106K050CS4G-FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106K050CS4G-FA fall under?
The 106K050CS4G-FA is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106K050CS4G-FA when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106K050CS4G-FA you can contact the distributor directly for product support, shipping queries etc.
Is the 106K050CS4G-FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 106K050CS4G-FA have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for 106K050CS4G-FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106K050CS4G-FA often in real-time on the comparison pages.
What if I can't find stock of 106K050CS4G-FA?
You can fill out our help required form which you can use to request a quote for 106K050CS4G-FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.