106CKS160M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 160V, 20%, RADIAL

Status: Unknown
Series: CKS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 160V
Product Range CKS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 10Uf, 160V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106CKS160M?

Additional datasheets, footprints and schematics for 106CKS160M are listed on our Part Details page. You can also find images and similar parts to 106CKS160M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106CKS160M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106CKS160M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106CKS160M fall under?

The 106CKS160M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 106CKS160M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106CKS160M you can contact the distributor directly for product support, shipping queries etc.

Is the 106CKS160M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 106CKS160M have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 106CKS160M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106CKS160M often in real-time on the comparison pages.

What if I can't find stock of 106CKS160M?

You can fill out our help required form which you can use to request a quote for 106CKS160M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay