106CKR050M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 50V 20% RADIAL

Status: Unknown
Series: CKR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
19,804 units
Buy Now
Logo for Newark Electronics Newark Electronics
19,804 units
Buy Now
Logo for Future Electronics Future Electronics
13,775 units
Buy Now
Logo for RS Americas RS Americas
5,934 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Voltage Rating 50V
Product Range CKR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm

Alternative Descriptions

Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Radial | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, RADIAL | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106CKR050M?

Additional datasheets, footprints and schematics for 106CKR050M are listed on our Part Details page. You can also find images and similar parts to 106CKR050M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106CKR050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106CKR050M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106CKR050M fall under?

The 106CKR050M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 106CKR050M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106CKR050M you can contact the distributor directly for product support, shipping queries etc.

Is the 106CKR050M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106CKR050M have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 106CKR050M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106CKR050M often in real-time on the comparison pages.

What if I can't find stock of 106CKR050M?

You can fill out our help required form which you can use to request a quote for 106CKR050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay