Status: | Unknown |
---|---|
Series: | CKH Series |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 10µF |
---|---|
Voltage Rating | 250V |
Product Range | CKH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 16mm |
Aluminum Electrolytic Capacitor 10Uf, 250V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 250V, 20%, RADIAL | element14 |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 106CKH250M?
Additional datasheets, footprints and schematics for 106CKH250M are listed on our Part Details page. You can also find images and similar parts to 106CKH250M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106CKH250M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106CKH250M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106CKH250M fall under?
The 106CKH250M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106CKH250M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106CKH250M you can contact the distributor directly for product support, shipping queries etc.
Is the 106CKH250M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106CKH250M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 106CKH250M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106CKH250M often in real-time on the comparison pages.
What if I can't find stock of 106CKH250M?
You can fill out our help required form which you can use to request a quote for 106CKH250M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.