106CKH100M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 100V 20% RADIAL

Status: Unknown
Series: CKH Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
38,497 units
Buy Now
Logo for Allied Electronics Allied Electronics
2,980 units
Buy Now
Logo for Newark Electronics Newark Electronics
2,965 units
Buy Now
Logo for element14 element14
2,965 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Voltage Rating 100V
Product Range CKH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 11mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, RADIAL | Farnell

More Parts in Aluminium Electrolytic Capacitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106CKH100M?

Additional datasheets, footprints and schematics for 106CKH100M are listed on our Part Details page. You can also find images and similar parts to 106CKH100M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106CKH100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106CKH100M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106CKH100M fall under?

The 106CKH100M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 106CKH100M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106CKH100M you can contact the distributor directly for product support, shipping queries etc.

Is the 106CKH100M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106CKH100M have stock available?

Authorised distributors including Chip One Stop, Allied Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 106CKH100M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106CKH100M often in real-time on the comparison pages.

What if I can't find stock of 106CKH100M?

You can fill out our help required form which you can use to request a quote for 106CKH100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay