106CKE200M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 200V 20% RADIAL

Status: Unknown
Series: CKE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
111
in stock
Buy Now
Logo for element14
element14
from US$0.26
211
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
111
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
109
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 200V
Product Range CKE Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 200V, 20%, RADIAL | element14
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106CKE200M?

Additional datasheets, footprints and schematics for 106CKE200M are listed on our Part Details page. You can also find images and similar parts to 106CKE200M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106CKE200M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106CKE200M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106CKE200M fall under?

The 106CKE200M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 106CKE200M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106CKE200M you can contact the distributor directly for product support, shipping queries etc.

Is the 106CKE200M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106CKE200M have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 106CKE200M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106CKE200M often in real-time on the comparison pages.

What if I can't find stock of 106CKE200M?

You can fill out our help required form which you can use to request a quote for 106CKE200M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay