Status: | Unknown |
---|---|
Series: | Innofil3D ABS Series |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Black |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | Innofil3D ABS Series |
SVHC | No SVHC (27-Jun-2018) |
3M Wetordry Paper Sheet 431Q, 9 In X 11 In 320 C-Weight, 50 Per Inner 500 Per Case |3M 10697 | Newark Electronics |
LetraTag Labeling Tape, Black Print on White Paper, 1/2'' W x 13' L | Dymo 10697 | RS Americas |
Where can I find additional details, specifications and documents for a 10697?
Additional datasheets, footprints and schematics for 10697 are listed on our Part Details page. You can also find images and similar parts to 10697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10697 fall under?
The 10697 is listed under INNOFIL Parts.
Can I view similar or alternative parts?
You can view similar parts to 10697 when available in the INNOFIL Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10697 you can contact the distributor directly for product support, shipping queries etc.
Is the 10697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10697 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 10697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10697 often in real-time on the comparison pages.
What if I can't find stock of 10697?
You can fill out our help required form which you can use to request a quote for 10697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.