Prices starting from US$0.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$1.21 |
No stock
|
Buy Now | |
Future Electronics | US$1.08 |
3,279
|
Buy Now | |
Transfer Multisort Elektronik | US$1.29 |
468
|
Buy Now | |
Rapid Electronics | US$5.48 |
100
|
Buy Now | |
Rutronik | US$1.21 |
-
|
Buy Now | |
RS Americas | US$14.95 |
-
|
Buy Now | |
element14 | US$1.07 |
-
|
Buy Now | |
Carlton-Bates | US$1.19 |
-
|
Buy Now | |
Sager | US$0.82 |
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 16mm |
---|---|
No. of Batteries | 1 |
Tin Nickel Plate 16 mm Vertical Coin Cell Holder | Future Electronics |
Socket | Transfer Multisort Elektronik |
HOLDERCOIN16MM VERTICAL | Rutronik |
Batt Holder, Coin Cell, 16Mm, Th | Newark Electronics |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 16MM VERTICAL COIN CELL HOLDER | Sager |
RoHS Compliant | Yes |
---|
Circular Soft Potentiometer (Ribbon Sensor) | Adafruit Industries 1069 | RS Americas |
Where can I find additional details, specifications and documents for a 1069?
Additional datasheets, footprints and schematics for 1069 are listed on our Part Details page. You can also find images and similar parts to 1069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1069 fall under?
The 1069 is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1069 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1069 you can contact the distributor directly for product support, shipping queries etc.
Is the 1069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1069 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rapid Electronics, Rutronik and Newark Electronics have stock available or on a lead time for 1069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1069 often in real-time on the comparison pages.
What if I can't find stock of 1069?
You can fill out our help required form which you can use to request a quote for 1069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.