Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector B | USB Type B Plug |
---|---|
Cable Length - Metric | 1.83m |
Cable Length - Imperial | 6ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
Electronic Marking | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 1.83m |
Cable Length - Imperial | 6ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector A:USB Type A Plug | element14 |
Connector A:Usb Type A Plug | Newark Electronics |
Connector A: USB Type A Plug | Farnell |
Where can I find additional details, specifications and documents for a 10681?
Additional datasheets, footprints and schematics for 10681 are listed on our Part Details page. You can also find images and similar parts to 10681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10681 fall under?
The 10681 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 10681 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10681 you can contact the distributor directly for product support, shipping queries etc.
Is the 10681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10681 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 10681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10681 often in real-time on the comparison pages.
What if I can't find stock of 10681?
You can fill out our help required form which you can use to request a quote for 10681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.