106740-4

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 106740-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 106740-4
Details for TE Store
106740-4
160P.IEC-C.M.CONN. Connector System:Board-to-Board
Buy Directly from TE Store (2341 in Stock)
$25.8400 per unit
Series Information for 106740-4 - TE Connectivity
  • Status: Active
  • Product Code: E152
  • Global Product Line: 004
  • GPL Description: Data and Devices

Description

160P.IEC-C.M.CONN.

Specifications

Connector Profile:
Standard
Board-to-Board Configuration:
Co-Planar
Number of Positions:
160
Number of Rows:
5
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Right Angle
Contact Base Material:
Brass
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
1.5A
Contact Mating Area Plating Material:
Tin
Contact Type:
Pin
Contact Underplating Material:
Nickel
Contact Retention Within Housing:
Without
端子の下地めっきの材料:
Nickel
Length:
3.69in, 93.9mm
PCB Thickness (Recommended):
.08 – .1in, 2.03 – 2.54mm
Width:
13.94mm, .54in
Height:
.89in, 22.8mm
Housing Color:
Gray
Housing Material:
Thermoplastic Polyester
Centerline (Pitch):
.1in, 2.54mm
Mating Retention:
Without
Panel Mount Feature:
Without
PCB Mount Retention:
With
Mating Alignment Type:
Polarization
PCB Mount Alignment:
Without
Connector Mounting Type:
Board Mount
Mating Alignment:
With
PCB Mount Retention Type:
Mounting Ears
Circuit Application:
Signal
Row-to-Row Spacing:
.1in, 2.54mm
Connector & Housing Type:
Plug
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
2.8mm, .11in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
160P.IEC-C.M.CONN.
Newark Electronics
160P.IEC-C.M.CONN. ROHS COMPLIANT: YES
Avnet America
Conn DIN 41612 M 160 POS 2.54mm Solder RA Thru-Hole
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 160P.IEC-C.M.CONN.
Avnet Europe
Conn DIN 41612 M 160 POS 2.54mm Solder RA Thru-Hole
TE Store
160P.IEC-C.M.CONN. Connector System:Board-to-Board;Number of Positions:160;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Number of Rows:5 Board-to-Board 160 2.54 mm .1" | Standard Edge Connector | TE Connectivity
Future Electronics
160 Position 5 Row 2.54 mm Pitch Right Angle Through Hole DIN Plug Connector