Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$16.44
|
1,046
in stock
|
Buy Now | |
Distrelec
from US$16.02
|
1,046
in stock
|
Buy Now | |
Heilind Electronics
-
|
329
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$18.17
|
-
|
Buy Now | |
RS Americas
from US$24.09
|
-
|
Buy Now | |
Avnet Asia
from US$18.44
|
-
|
Buy Now | |
Boersig
from US$17.02
|
-
|
Buy Now | |
TE Store
from US$24.03
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Positions | 128 |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic Polyester |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | .1in, 2.54mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN 41612 Connectors MESSERLEISTE C 128P | Rapid Electronics |
TE Connectivity 128P.IEC-C M.CONN. Board Euro Connector 128 Contact(s) 4 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Hole .099-.111 Gray Insulator Plug | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Connector,din-41612,pcb Mount,recept,128 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,hole .099-.111 |Amp Te Connectivity 106739-4 | Newark Electronics |
TE | RS Americas |
Conn DIN 41612 M 128 POS 2.54mm Solder RA Thru-Hole | Avnet Asia |
Special Order: 128P.IEC-C M.CONN. Standard Edge Connector | Part Number: 106739-4 | Internal Number: 106739-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 106739-4?
Additional datasheets, footprints and schematics for 106739-4 are listed on our Part Details page. You can also find images and similar parts to 106739-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106739-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106739-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106739-4 fall under?
The 106739-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106739-4 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106739-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 106739-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106739-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 106739-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106739-4 often in real-time on the comparison pages.
What if I can't find stock of 106739-4?
You can fill out our help required form which you can use to request a quote for 106739-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.