Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,262.58
|
2
in stock
|
Buy Now | |
Rutronik
from US$1.78
|
331
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
274
in stock
|
Buy Now | |
Heilind Electronics
from US$2.26
|
262
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.86
|
148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.26
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
81
in stock
|
Buy Now | |
element14
from US$1.34
|
31
in stock
|
Buy Now | |
Farnell
from US$1.57
|
31
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Carlton-Bates
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Coin Cell Holder |
Battery Terminals | Through Hole |
Body Material | PBT |
For Use With | Coin Cell - 20mm |
HOLDERCOIN20MM COMPACT | Rutronik |
Compact 20 mm Vertical Coin Cell Battery Holder | Future Electronics |
Socket | Transfer Multisort Elektronik |
Battery Holder 20Mm Coincell Snapin | Newark Electronics |
Battery Holder 1 Coin Cell | Carlton-Bates |
Coin Cell Battery Holders 20MM VERT COMPACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 1067?
Additional datasheets, footprints and schematics for 1067 are listed on our Part Details page. You can also find images and similar parts to 1067 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1067 fall under?
The 1067 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1067 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1067 you can contact the distributor directly for product support, shipping queries etc.
Is the 1067 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1067 have stock available?
Authorised distributors including Rutronik, Future Electronics, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 1067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1067 often in real-time on the comparison pages.
What if I can't find stock of 1067?
You can fill out our help required form which you can use to request a quote for 1067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.